The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. The component measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter, weighing 0.34 g. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ. The part is designed for high-reliability applications with failure rates defined by the MIL-PRF-39007 QPL.
EGS-3-80 64.9 .1% RWR80S64R9BR BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S64R9BRBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |