Vishay Intertechnology, Inc. Wirewound Resistors RWR80S61R9FSR36

Description
EGS-3-80 61.9 1% RWR80S61R9FS R36
Request a Quote
Description
EGS-3-80 61.9 1% RWR80S61R9FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S61R9FSR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 61.9 Ω, and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable, inductively wound terminals. The device has a maximum operating temperature of +250 °C and meets dielectric withstanding voltage requirements of 500 V RMS. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω.

Datasheet Summary
Powered by GS/AI

RWR80S61R9FSR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 61.9 Ω, and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable, inductively wound terminals. The device has a maximum operating temperature of +250 °C and meets dielectric withstanding voltage requirements of 500 V RMS. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S61R9FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9FSR36
Wirewound Resistors 3110-RWR80S61R9FSR36
EGS-3-80 61.9 1% RWR80S61R9FS R36

EGS-3-80 61.9 1% RWR80S61R9FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S61R9FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details