Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R79FSB12

Description
EGS-3-80 5.79 1% RWR80S5R79FS B12
Request a Quote
Description
EGS-3-80 5.79 1% RWR80S5R79FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S5R79FSB12 is a military-grade wirewound resistor with a power rating of 2 W, a resistance of 5.79 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an axial lead configuration. The part is inductive, with a solderable terminal, and complies with MIL-PRF-39007. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The operating temperature range is -55 to +250 °C, with a dielectric withstanding voltage of 500 V RMS. The resistor has a maximum working voltage of 10.7 V, an insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 for solderability. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω.

Datasheet Summary
Powered by GS/AI

RWR80S5R79FSB12 is a military-grade wirewound resistor with a power rating of 2 W, a resistance of 5.79 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an axial lead configuration. The part is inductive, with a solderable terminal, and complies with MIL-PRF-39007. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The operating temperature range is -55 to +250 °C, with a dielectric withstanding voltage of 500 V RMS. The resistor has a maximum working voltage of 10.7 V, an insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 for solderability. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R79FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R79FSB12
Wirewound Resistors 3110-RWR80S5R79FSB12
EGS-3-80 5.79 1% RWR80S5R79FS B12

EGS-3-80 5.79 1% RWR80S5R79FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S5R79FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details