The RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, operating temperature range of -55 °C to +250 °C, and a silicone-coated, welded construction. It has a resistance range of 0.1 to 3.16 kΩ with tolerances of ±0.1%, ±0.5%, or ±1.0%, and a maximum resistance temperature coefficient of ±50 ppm/°C for values 1.01 to 10 Ω. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The component meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The part is available in inductive winding (S) configuration and is suitable for high-reliability applications.
EGS-3-80 4.02 1% RWR80S4R02FM RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S4R02FMRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |