RWR80S4320FRS74 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 432 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and solderable terminals with an inductive winding. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a resistance temperature coefficient of ±30 ppm/°C for resistance values between 10.1 Ω and 453 Ω. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, with leads of 0.094 ± 0.031 in [2.39 ± 0.787 mm] diameter and a terminal pin of 0.020 ± 0.0015 in [0.508 ± 0.038 mm] diameter. It meets ANSI J-STD-002 solderability standards and is supplied in tape/reel packaging with single lot date code S74.
EGS-3-80 432 1% RWR80S4320FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S4320FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |