Vishay Intertechnology, Inc. Wirewound Resistors RWR80S35R7FRS74

Description
EGS-3-80 35.7 1% RWR80S35R7FR S74
Request a Quote
Description
EGS-3-80 35.7 1% RWR80S35R7FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S35R7FRS74 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a 2 W power rating at 25 °C and solderable, inductive winding. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part has a resistance value of 35.7 Ω with a tolerance of ±1%, a resistance range of 0.1 to 3.16 kΩ, and operating temperature from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 500 V RMS, and provides insulation resistance of 1000 MΩ minimum when dry. Packaging is tape/reel with single lot date code (S74).

Datasheet Summary
Powered by GS/AI

RWR80S35R7FRS74 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a 2 W power rating at 25 °C and solderable, inductive winding. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part has a resistance value of 35.7 Ω with a tolerance of ±1%, a resistance range of 0.1 to 3.16 kΩ, and operating temperature from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 500 V RMS, and provides insulation resistance of 1000 MΩ minimum when dry. Packaging is tape/reel with single lot date code (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S35R7FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S35R7FRS74
Wirewound Resistors 3110-RWR80S35R7FRS74
EGS-3-80 35.7 1% RWR80S35R7FR S74

EGS-3-80 35.7 1% RWR80S35R7FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S35R7FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details