RWR80S is a MIL-PRF-39007 qualified axial wirewound resistor with a 2 W power rating at 25 °C and resistance values from 0.1 to 3.16 kΩ at ±1 % tolerance. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The device has a dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ minimum dry. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Terminals are solderable, meeting ANSI J-STD-002. It complies with military thermal shock, moisture resistance, and load life standards. The S74 packaging denotes tape and reel with single lot traceability.
EGS-3-80 332 1% RWR80S3320FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S3320FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |