RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W and a resistance range of 0.1 to 3.16 kΩ. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The component is qualified to MIL-PRF-39007 and has an operating temperature range of -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ± 20 ppm/°C for values from 10.1 to 3.16 kΩ.
EGS-3-80 3.16K 1% RWR80S3161FM RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S3161FMRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |