RWR80S3001FRB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 300 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The resistor is inductively wound and has a ceramic core. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The operating temperature range is -55°C to +250°C, with a maximum working voltage defined by (P × R)^1/2, a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The terminal strength is 5 lb minimum and solderability complies with ANSI J-STD-002.
EGS-3-80 3K 1% RWR80S3001FR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S3001FRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |