Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R61FRS74

Description
EGS-3-80 2.61 1% RWR80S2R61FR S74
Request a Quote
Description
EGS-3-80 2.61 1% RWR80S2R61FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.499 Ω to 3.16 kΩ at ±1% tolerance. The dielectric withstanding voltage is 500 V RMS, and insulation resistance is 1000 MΩ minimum when dry. Terminals are tinned Copperweld® for solderability, meeting ANSI J-STD-002. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It is available in bulk or tape/reel packaging with a 0.01%/1000 h failure rate for the F code.

Datasheet Summary
Powered by GS/AI

The RWR80S is a 2 W military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a silicone coating and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.499 Ω to 3.16 kΩ at ±1% tolerance. The dielectric withstanding voltage is 500 V RMS, and insulation resistance is 1000 MΩ minimum when dry. Terminals are tinned Copperweld® for solderability, meeting ANSI J-STD-002. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It is available in bulk or tape/reel packaging with a 0.01%/1000 h failure rate for the F code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R61FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R61FRS74
Wirewound Resistors 3110-RWR80S2R61FRS74
EGS-3-80 2.61 1% RWR80S2R61FR S74

EGS-3-80 2.61 1% RWR80S2R61FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R61FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details