Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R32FSB12

Description
EGS-3-80 2.32 1% RWR80S2R32FS B12
Request a Quote
Description
EGS-3-80 2.32 1% RWR80S2R32FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S2R32FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 2.32 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, a welded construction, and is qualified to MIL-PRF-39007. The resistor has a ceramic core, solderable terminals, and an inductive winding. It operates from -55 °C to +250 °C, has a maximum working voltage of 31.6 V, and meets the dielectric withstanding voltage requirement of 500 V RMS. Its terminals comply with ANSI J-STD-002 for solderability. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is supplied in bulk pack (B12).

Datasheet Summary
Powered by GS/AI

RWR80S2R32FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 2.32 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, a welded construction, and is qualified to MIL-PRF-39007. The resistor has a ceramic core, solderable terminals, and an inductive winding. It operates from -55 °C to +250 °C, has a maximum working voltage of 31.6 V, and meets the dielectric withstanding voltage requirement of 500 V RMS. Its terminals comply with ANSI J-STD-002 for solderability. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is supplied in bulk pack (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R32FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R32FSB12
Wirewound Resistors 3110-RWR80S2R32FSB12
EGS-3-80 2.32 1% RWR80S2R32FS B12

EGS-3-80 2.32 1% RWR80S2R32FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R32FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details