RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, operating temperature range from -55 °C to +250 °C, and a resistance range of 0.1 to 3.16 kΩ for ±1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualifications. The resistor has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω, and ±30 ppm/°C for 10.1 to 3.16 kΩ. The part is solderable and inductively wound.
EGS-3-80 2.67K 1% RWR80S2671FS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S2671FSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |