Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2491BRRSL

Description
EGS-3-80 2.49K .1% RWR80S2491BR RSL
Request a Quote Datasheet
Description
EGS-3-80 2.49K .1% RWR80S2491BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2491BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2491BRRSL
Wirewound Resistors 3110-RWR80S2491BRRSL
EGS-3-80 2.49K .1% RWR80S2491BR RSL

EGS-3-80 2.49K .1% RWR80S2491BR RSL

Supplier's Site Datasheet
RES 2.49K OHM 2W 0.1% WW AXIAL - RWR80S2491BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 2W 0.1% WW AXIAL
RWR80S2491BRRSL
RES 2.49K OHM 2W 0.1% WW AXIAL RWR80S2491BRRSL
RES 2.49Kohm 2W 0.1% WW AXIAL

RES 2.49Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2491BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2491BRRSL-ND
Through Hole Resistors RWR80S2491BRRSL-ND
2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2491BRRSL RWR80S2491BRRSL RWR80S2491BRRSL-ND
Product Name Wirewound Resistors RES 2.49K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details