TE Connectivity Through Hole Resistors C1422RJL

Description
22 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C1422RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1422RJL-ND
Through Hole Resistors C1422RJL-ND
22 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

22 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661594P
Through Hole Resistors 6661594P
TE Connectivity C1422RJL Resistor

TE Connectivity C1422RJL Resistor

Supplier's Site
Through Hole Resistors - 1361848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1361848
Through Hole Resistors 1361848
TE Connectivity C1422RJL Resistor

TE Connectivity C1422RJL Resistor

Supplier's Site
Res, 22R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3067
Res, 22R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3067
RES, 22R, 5%, 14W, AXIAL, WIREWOUND; Resistance:22ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 14W, AXIAL, WIREWOUND; Resistance:22ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C1422RJL-ND 6661594P 1361848 43AC3067
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers