Vishay Intertechnology, Inc. Wirewound Resistors RWR80S21R5FRS74

Description
EGS-3-80 21.5 1% RWR80S21R5FR S74
Request a Quote
Description
EGS-3-80 21.5 1% RWR80S21R5FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating and a complete welded construction, with a ceramic core and solderable, inductively wound terminals. Resistance values range from 0.1 Ω to 3.16 kΩ with a tolerance of ±1 %. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The RWR80S is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007. It features a high-temperature silicone coating and a complete welded construction, with a ceramic core and solderable, inductively wound terminals. Resistance values range from 0.1 Ω to 3.16 kΩ with a tolerance of ±1 %. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The RWR80S is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S21R5FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R5FRS74
Wirewound Resistors 3110-RWR80S21R5FRS74
EGS-3-80 21.5 1% RWR80S21R5FR S74

EGS-3-80 21.5 1% RWR80S21R5FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S21R5FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details