Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R5DRB12

Description
EGS-3-80 20.5 .5% RWR80S20R5DR B12
Request a Quote
Description
EGS-3-80 20.5 .5% RWR80S20R5DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S20R5DRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 20.5 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminals with 0.020 ± 0.0015 inch lead diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The packaging is bulk, single lot date code.

Datasheet Summary
Powered by GS/AI

RWR80S20R5DRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 20.5 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminals with 0.020 ± 0.0015 inch lead diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The packaging is bulk, single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R5DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R5DRB12
Wirewound Resistors 3110-RWR80S20R5DRB12
EGS-3-80 20.5 .5% RWR80S20R5DR B12

EGS-3-80 20.5 .5% RWR80S20R5DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S20R5DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details