Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R3DRS74

Description
EGS-3-80 20.3 .5% RWR80S20R3DR S74
Request a Quote
Description
EGS-3-80 20.3 .5% RWR80S20R3DR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±0.5%, and its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is inductive and available in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±0.5%, and its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is inductive and available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R3DRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R3DRS74
Wirewound Resistors 3110-RWR80S20R3DRS74
EGS-3-80 20.3 .5% RWR80S20R3DR S74

EGS-3-80 20.3 .5% RWR80S20R3DR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S20R3DRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details