Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R3DRS70

Description
EGS-3-80 20.3 .5% RWR80S20R3DR S70
Request a Quote
Description
EGS-3-80 20.3 .5% RWR80S20R3DR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S20R3DRS70 is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, rated for 2 W at 25 °C, and operating from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualifications. The resistance value is 20.3 Ω with a tolerance of ±0.5%, and it has a dimensional profile of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The part is packaged in tape/reel format (S70), and its resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

RWR80S20R3DRS70 is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, rated for 2 W at 25 °C, and operating from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualifications. The resistance value is 20.3 Ω with a tolerance of ±0.5%, and it has a dimensional profile of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The part is packaged in tape/reel format (S70), and its resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R3DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R3DRS70
Wirewound Resistors 3110-RWR80S20R3DRS70
EGS-3-80 20.3 .5% RWR80S20R3DR S70

EGS-3-80 20.3 .5% RWR80S20R3DR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S20R3DRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details