Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R87FPR36

Description
EGS-3-80 1.87 1% RWR80S1R87FP R36
Request a Quote
Description
EGS-3-80 1.87 1% RWR80S1R87FP R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±1% tolerance, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±20 ppm/°C for resistances above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ for ±1% tolerance, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V RMS. The temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±20 ppm/°C for resistances above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R87FPR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R87FPR36
Wirewound Resistors 3110-RWR80S1R87FPR36
EGS-3-80 1.87 1% RWR80S1R87FP R36

EGS-3-80 1.87 1% RWR80S1R87FP R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R87FPR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details