Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R50FRR36

Description
EGS-3-80 1.5 1% RWR80S1R50FR R36
Request a Quote
Description
EGS-3-80 1.5 1% RWR80S1R50FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) for terminal thickness. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) for terminal thickness. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R50FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R50FRR36
Wirewound Resistors 3110-RWR80S1R50FRR36
EGS-3-80 1.5 1% RWR80S1R50FR R36

EGS-3-80 1.5 1% RWR80S1R50FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R50FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details