Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R37FRS70

Description
EGS-3-80 1.37 1% RWR80S1R37FR S70
Request a Quote
Description
EGS-3-80 1.37 1% RWR80S1R37FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 2 W power rating at 25 °C, a operating temperature range of -55 °C to +250 °C, and a high temperature silicone coating. It features a complete welded construction and a ceramic core. The component has a resistance range of 0.1 to 3.16 kΩ for ±0.1 % tolerance and is available in an inductive winding style. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The failure rate is rated at 0.01 %/1000 h, and it is suitable for bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 2 W power rating at 25 °C, a operating temperature range of -55 °C to +250 °C, and a high temperature silicone coating. It features a complete welded construction and a ceramic core. The component has a resistance range of 0.1 to 3.16 kΩ for ±0.1 % tolerance and is available in an inductive winding style. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The failure rate is rated at 0.01 %/1000 h, and it is suitable for bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R37FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R37FRS70
Wirewound Resistors 3110-RWR80S1R37FRS70
EGS-3-80 1.37 1% RWR80S1R37FR S70

EGS-3-80 1.37 1% RWR80S1R37FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R37FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details