Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R37DSB12

Description
EGS-3-80 1.37 .5% RWR80S1R37DS B12
Request a Quote
Description
EGS-3-80 1.37 .5% RWR80S1R37DS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S1R37DSB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C, a resistance of 1.37 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 for solderability and is available in bulk packaging.

Datasheet Summary
Powered by GS/AI

RWR80S1R37DSB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C, a resistance of 1.37 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 for solderability and is available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R37DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R37DSB12
Wirewound Resistors 3110-RWR80S1R37DSB12
EGS-3-80 1.37 .5% RWR80S1R37DS B12

EGS-3-80 1.37 .5% RWR80S1R37DS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R37DSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details