Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R30FRR36

Description
EGS-3-80 1.3 1% RWR80S1R30FR R36
Request a Quote
Description
EGS-3-80 1.3 1% RWR80S1R30FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S1R30FRR36 is a military-grade wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding and a resistance value of 1.30 Ω at ±1% tolerance. It has a 2 W power rating at 25 °C and operates from -55 °C to +250 °C. The axial lead component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It features a high-temperature silicone coating, welded construction, and a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω. The part is delivered in bulk, single lot code packaging.

Datasheet Summary
Powered by GS/AI

The RWR80S1R30FRR36 is a military-grade wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable, inductive winding and a resistance value of 1.30 Ω at ±1% tolerance. It has a 2 W power rating at 25 °C and operates from -55 °C to +250 °C. The axial lead component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It features a high-temperature silicone coating, welded construction, and a dielectric withstanding voltage of 500 V RMS. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω. The part is delivered in bulk, single lot code packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R30FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R30FRR36
Wirewound Resistors 3110-RWR80S1R30FRR36
EGS-3-80 1.3 1% RWR80S1R30FR R36

EGS-3-80 1.3 1% RWR80S1R30FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1R30FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details