Vishay Intertechnology, Inc. RES 13.3 OHM 2W 1% WW AXIAL RWR80S13R3FRBSL

Description
RES 13.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 2W 1% WW AXIAL - RWR80S13R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 2W 1% WW AXIAL
RWR80S13R3FRBSL
RES 13.3 OHM 2W 1% WW AXIAL RWR80S13R3FRBSL
RES 13.3ohm 2W 1% WW AXIAL

RES 13.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S13R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S13R3FRBSL
Wirewound Resistors 3110-RWR80S13R3FRBSL
EGS-3-80 13.3 1% RWR80S13R3FR BSL

EGS-3-80 13.3 1% RWR80S13R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S13R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S13R3FRBSL-ND
Through Hole Resistors RWR80S13R3FRBSL-ND
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S13R3FRBSL 3110-RWR80S13R3FRBSL RWR80S13R3FRBSL-ND
Product Name RES 13.3 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details