TE Connectivity Chassis Mount Resistors 1676814-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.21 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : FASTON Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.21 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : FASTON Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1676814-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1676814-8
Chassis Mount Resistors 1676814-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 10 Resistance Class : Up to 1kω Resistance Value (OHM) : 1.21 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : FASTON Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 9 MM  [.354 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Product Width : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 150
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 10
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 1.21

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : FASTON
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 1676814-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1676814-8
Resistors 1676814-8
HSA5 1K21 1%

HSA5 1K21 1%

Buy Now
Swedesboro, NJ, United States
Resistors
1676814-8
Resistors 1676814-8
Resistors

Resistors

Buy Now
Chassis Mount Resistors - 1676814-8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
1676814-8
Chassis Mount Resistors 1676814-8
RES CHAS MNT 1.21K OHM 1% 10W

RES CHAS MNT 1.21K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1676814-8 1676814-8 1676814-8
Product Name Chassis Mount Resistors Resistors Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis Solder Lugs
Resistance Range 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 3-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers