Vishay Intertechnology, Inc. Wirewound Resistors RWR80S13R0FPB12

Description
EGS-3-80 13 1% RWR80S13R0FP B12
Request a Quote
Description
EGS-3-80 13 1% RWR80S13R0FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S13R0FPB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance of 13.0 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminal leads with a diameter of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 qualification standards with a failure rate of 0.1%/1000 h. The resistor complies with ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

RWR80S13R0FPB12 is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance of 13.0 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and has terminal leads with a diameter of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 qualification standards with a failure rate of 0.1%/1000 h. The resistor complies with ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry. The terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S13R0FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S13R0FPB12
Wirewound Resistors 3110-RWR80S13R0FPB12
EGS-3-80 13 1% RWR80S13R0FP B12

EGS-3-80 13 1% RWR80S13R0FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S13R0FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details