RWR80S1331FMS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 1.33 kΩ, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal size of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 for solderability. The part is supplied in tape/reel packaging (S74).
EGS-3-80 1.33K 1% RWR80S1331FM S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S1331FMS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |