Vishay Intertechnology, Inc. Wirewound Resistors RWR80S10R0FMBSL

Description
EGS-3-80 10 1% RWR80S10R0FM BSL
Request a Quote Datasheet
Description
EGS-3-80 10 1% RWR80S10R0FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S10R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R0FMBSL
Wirewound Resistors 3110-RWR80S10R0FMBSL
EGS-3-80 10 1% RWR80S10R0FM BSL

EGS-3-80 10 1% RWR80S10R0FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S10R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R0FMBSL-ND
Through Hole Resistors RWR80S10R0FMBSL-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR80S10R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80S10R0FMBSL
RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FMBSL
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S10R0FMBSL RWR80S10R0FMBSL-ND RWR80S10R0FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details