Vishay Intertechnology, Inc. RES 107 OHM 2W 0.5% WW AXIAL RWR80S1070DSB12

Description
RES 107ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 107ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 2W 0.5% WW AXIAL - RWR80S1070DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 2W 0.5% WW AXIAL
RWR80S1070DSB12
RES 107 OHM 2W 0.5% WW AXIAL RWR80S1070DSB12
RES 107ohm 2W 0.5% WW AXIAL

RES 107ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1070DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1070DSB12-ND
Through Hole Resistors RWR80S1070DSB12-ND
107 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1070DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1070DSB12
Wirewound Resistors 3110-RWR80S1070DSB12
EGS-3-80 107 .5% RWR80S1070DS B12

EGS-3-80 107 .5% RWR80S1070DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1070DSB12 RWR80S1070DSB12-ND 3110-RWR80S1070DSB12
Product Name RES 107 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details