Vishay Intertechnology, Inc. Wirewound Resistors RWR80N58R3DRS74

Description
EGN-3-80 58.3 .5% RWR80N58R3DR S74
Request a Quote
Description
EGN-3-80 58.3 .5% RWR80N58R3DR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller units. Resistance tolerance is ± 0.5 %, and the temperature coefficient ranges from ± 20 ppm/°C above 10.1 Ω. The part is available in tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and operates from -55 °C to +250 °C. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller units. Resistance tolerance is ± 0.5 %, and the temperature coefficient ranges from ± 20 ppm/°C above 10.1 Ω. The part is available in tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N58R3DRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N58R3DRS74
Wirewound Resistors 3110-RWR80N58R3DRS74
EGN-3-80 58.3 .5% RWR80N58R3DR S74

EGN-3-80 58.3 .5% RWR80N58R3DR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N58R3DRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details