Vishay Intertechnology, Inc. Wirewound Resistors RWR80N49R9FRS73

Description
EGN-3-80 49.9 1% RWR80N49R9FR S73
Request a Quote Datasheet
Description
EGN-3-80 49.9 1% RWR80N49R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N49R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N49R9FRS73
Wirewound Resistors 3110-RWR80N49R9FRS73
EGN-3-80 49.9 1% RWR80N49R9FR S73

EGN-3-80 49.9 1% RWR80N49R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N49R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N49R9FRS73-ND
Through Hole Resistors RWR80N49R9FRS73-ND
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 2W 1% WW AXIAL - RWR80N49R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR80N49R9FRS73
RES 49.9 OHM 2W 1% WW AXIAL RWR80N49R9FRS73
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N49R9FRS73 RWR80N49R9FRS73-ND RWR80N49R9FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details