RES 383ohm 2W 1% WW AXIAL
EGN-3-80 383 1% RWR80N3830FS BSL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR80N3830FSBSL | 3110-RWR80N3830FSBSL |
| Product Name | RES 383 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |