Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2740FMB12

Description
EGN-3-80 274 1% RWR80N2740FM B12
Request a Quote
Description
EGN-3-80 274 1% RWR80N2740FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N2740FMB12 is a military-grade, wirewound resistor from the RWR series, featuring a welded construction and high-temperature silicone coating. It is non-inductive, with an Ayrton-Perry winding, and qualified to MIL-PRF-39007. The part has a power rating of 2 W, a resistance value of 274 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal, with an operating temperature range from -55 °C to +250 °C. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

RWR80N2740FMB12 is a military-grade, wirewound resistor from the RWR series, featuring a welded construction and high-temperature silicone coating. It is non-inductive, with an Ayrton-Perry winding, and qualified to MIL-PRF-39007. The part has a power rating of 2 W, a resistance value of 274 Ω with a tolerance of ±1%, and a failure rate of 0.1%/1000 h. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal, with an operating temperature range from -55 °C to +250 °C. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2740FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2740FMB12
Wirewound Resistors 3110-RWR80N2740FMB12
EGN-3-80 274 1% RWR80N2740FM B12

EGN-3-80 274 1% RWR80N2740FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N2740FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details