Vishay Intertechnology, Inc. Wirewound Resistors RWR80N22R2FRR36

Description
EGN-3-80 22.2 1% RWR80N22R2FR R36
Request a Quote
Description
EGN-3-80 22.2 1% RWR80N22R2FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a rated power of 2 W and a resistance range from 0.1 to 1.58 kΩ, offering a tolerance of ±1.0%. It features a non-inductive Ayrton-Perry winding, a high-temperature silicone coating, and a welded construction for reliability under extreme conditions. The resistor operates from -55 °C to +250 °C with a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. The case dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It meets MIL-PRF-39007 qualifications and is designed for high reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a rated power of 2 W and a resistance range from 0.1 to 1.58 kΩ, offering a tolerance of ±1.0%. It features a non-inductive Ayrton-Perry winding, a high-temperature silicone coating, and a welded construction for reliability under extreme conditions. The resistor operates from -55 °C to +250 °C with a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. The case dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It meets MIL-PRF-39007 qualifications and is designed for high reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N22R2FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R2FRR36
Wirewound Resistors 3110-RWR80N22R2FRR36
EGN-3-80 22.2 1% RWR80N22R2FR R36

EGN-3-80 22.2 1% RWR80N22R2FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N22R2FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details