Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1R21FSS70

Description
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1R21FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R21FSS70-ND
Through Hole Resistors RWR80N1R21FSS70-ND
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.21 OHM 2W 1% WW AXIAL - RWR80N1R21FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 2W 1% WW AXIAL
RWR80N1R21FSS70
RES 1.21 OHM 2W 1% WW AXIAL RWR80N1R21FSS70
RES 1.21ohm 2W 1% WW AXIAL

RES 1.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N1R21FSS70-ND RWR80N1R21FSS70
Product Name Through Hole Resistors RES 1.21 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details