TE Connectivity Through Hole Resistors C1022RJL

Description
22 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C1022RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1022RJL-ND
Through Hole Resistors C1022RJL-ND
22 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

22 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661721
Through Hole Resistors 6661721
TE Connectivity C1022RJL Resistor

TE Connectivity C1022RJL Resistor

Supplier's Site
Through Hole Resistors - 6661721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661721P
Through Hole Resistors 6661721P
TE Connectivity C1022RJL Resistor

TE Connectivity C1022RJL Resistor

Supplier's Site
Through Hole Resistors - 1640305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640305
Through Hole Resistors 1640305
TE Connectivity C1022RJL Resistor

TE Connectivity C1022RJL Resistor

Supplier's Site
Res, 22R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3038
Res, 22R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3038
RES, 22R, 5%, 10W, AXIAL, WIREWOUND; Resistance:22ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 10W, AXIAL, WIREWOUND; Resistance:22ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C1022RJL-ND 6661721 6661721P 43AC3038
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details