RWR80N18R0FRBSL is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a non-inductive Ayrton-Perry winding and a solderable terminal. It has a power rating of 2 W at 25 °C, a resistance of 18.0 Ω with a tolerance of ±1%, and a failure rate of 0.01%/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. Its physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The part meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. It is supplied in a bulk pack with a single lot date code.
EGN-3-80 18 1% RWR80N18R0FR BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N18R0FRBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |