RWR80N1541FRB12 is a military-grade, axial lead, wirewound resistor with a non-inductive Ayrton-Perry winding, rated for 2 W at 25 °C, and operating from -55 °C to +250 °C. It has a resistance value of 154 Ω with a tolerance of ±1%, and is terminated with a solderable, non-inductive construction as defined by the RWR80N series. The part features a high-temperature silicone coating, complete welded construction, and complies with MIL-PRF-39007 specifications. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 solderability standards. The part is packaged in bulk (B12) and certified to a failure rate of 0.01 %/1000 h (R).
EGN-3-80 1.54K 1% RWR80N1541FR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1541FRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |