Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1500FRS70

Description
EGN-3-80 150 1% RWR80N1500FR S70
Request a Quote
Description
EGN-3-80 150 1% RWR80N1500FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a ceramic core, silicone coating, and non-inductive Ayrton-Perry winding. It has a power rating of 2 W at 25 °C, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1 % for this variant. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is 5 lb minimum, and solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a ceramic core, silicone coating, and non-inductive Ayrton-Perry winding. It has a power rating of 2 W at 25 °C, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1 % for this variant. The part measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is 5 lb minimum, and solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1500FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1500FRS70
Wirewound Resistors 3110-RWR80N1500FRS70
EGN-3-80 150 1% RWR80N1500FR S70

EGN-3-80 150 1% RWR80N1500FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N1500FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details