The RWR80N is a military-grade, axially leaded, wirewound resistor with a solderable, non-inductive winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating and complete welded construction. With a power rating of 2 W, it operates from -55 °C to +250 °C and has a resistance range of 0.1 Ω to 1.58 kΩ. Dimensions are 10.31 ± 0.787 mm in length, 2.39 ± 0.787 mm in diameter, and 0.508 ± 0.038 mm for the terminal diameter. The dielectric withstanding voltage is 500 V for 2 W and smaller devices, and insulation resistance is 1000 MΩ minimum when dry. It meets ANSI J-STD-002 for solderability and has a temperature coefficient ranging from ±20 ppm/°C for resistances above 10.1 Ω.
EGN-3-80 140 .1% RWR80N1400BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1400BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |