Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1331FRB12

Description
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1331FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1331FRB12-ND
Through Hole Resistors RWR80N1331FRB12-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1331FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1331FRB12
Wirewound Resistors 3110-RWR80N1331FRB12
EGN-3-80 1.33K 1% RWR80N1331FR B12

EGN-3-80 1.33K 1% RWR80N1331FR B12

Supplier's Site Datasheet
RES 1.33K OHM 2W 1% WW AXIAL - RWR80N1331FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80N1331FRB12
RES 1.33K OHM 2W 1% WW AXIAL RWR80N1331FRB12
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1331FRB12-ND 3110-RWR80N1331FRB12 RWR80N1331FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.33K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details