Vishay Intertechnology, Inc. Wirewound Resistors RWR80N12R1FRR36

Description
EGN-3-80 12.1 1% RWR80N12R1FR R36
Request a Quote
Description
EGN-3-80 12.1 1% RWR80N12R1FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead, wirewound resistor with a maximum power rating of 2 W, designed for high-temperature environments with a silicone coating and complete welded construction. It features a non-inductive Ayrton-Perry winding and is qualified to MIL-PRF-39007 with an 'S' level failure rate available. The resistor has a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1.0 %, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The component uses a ceramic or alumina core and tin-plated copper terminals. It is rated for a dielectric withstanding voltage of 500 V RMS and has an insulation resistance of 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead, wirewound resistor with a maximum power rating of 2 W, designed for high-temperature environments with a silicone coating and complete welded construction. It features a non-inductive Ayrton-Perry winding and is qualified to MIL-PRF-39007 with an 'S' level failure rate available. The resistor has a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1.0 %, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The component uses a ceramic or alumina core and tin-plated copper terminals. It is rated for a dielectric withstanding voltage of 500 V RMS and has an insulation resistance of 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N12R1FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N12R1FRR36
Wirewound Resistors 3110-RWR80N12R1FRR36
EGN-3-80 12.1 1% RWR80N12R1FR R36

EGN-3-80 12.1 1% RWR80N12R1FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N12R1FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details