Vishay Intertechnology, Inc. Wirewound Resistors RWR80N12R1DPB12

Description
EGN-3-80 12.1 .5% RWR80N12R1DP B12
Request a Quote
Description
EGN-3-80 12.1 .5% RWR80N12R1DP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N is a military-qualified, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, solderable terminals, and a high-temperature silicone coating. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ at ±0.5% tolerance, and operates from -55 °C to +250 °C. The component features a welded construction, 1000 MΩ minimum insulation resistance, and meets MIL-PRF-39007 standards. Physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor has a terminal strength rating of 5 lb for sizes 2 W and smaller and complies with ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR80N is a military-qualified, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, solderable terminals, and a high-temperature silicone coating. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ at ±0.5% tolerance, and operates from -55 °C to +250 °C. The component features a welded construction, 1000 MΩ minimum insulation resistance, and meets MIL-PRF-39007 standards. Physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor has a terminal strength rating of 5 lb for sizes 2 W and smaller and complies with ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N12R1DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N12R1DPB12
Wirewound Resistors 3110-RWR80N12R1DPB12
EGN-3-80 12.1 .5% RWR80N12R1DP B12

EGN-3-80 12.1 .5% RWR80N12R1DP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N12R1DPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details