Vishay Intertechnology, Inc. Wirewound Resistors RWR80N11R8BSB12

Description
EGN-3-80 11.8 .1% RWR80N11R8BS B12
Request a Quote
Description
EGN-3-80 11.8 .1% RWR80N11R8BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, non-inductive, axial wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating and resistance range of 0.1 to 1.58 kΩ. It features a high-temperature silicone coating, welded construction, and solderable terminals. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in length, 0.094 ± 0.031 in diameter, and 0.020 ± 0.0015 in lead diameter. It has a dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ dry, 100 MΩ after moisture exposure. Terminal strength is 5 lb minimum. The tolerance is ±0.1% and failure rate is 0.01%/1000 h. It meets ANSI J-STD-002 solderability standards and is available in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, non-inductive, axial wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating and resistance range of 0.1 to 1.58 kΩ. It features a high-temperature silicone coating, welded construction, and solderable terminals. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.406 ± 0.031 in length, 0.094 ± 0.031 in diameter, and 0.020 ± 0.0015 in lead diameter. It has a dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ dry, 100 MΩ after moisture exposure. Terminal strength is 5 lb minimum. The tolerance is ±0.1% and failure rate is 0.01%/1000 h. It meets ANSI J-STD-002 solderability standards and is available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N11R8BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R8BSB12
Wirewound Resistors 3110-RWR80N11R8BSB12
EGN-3-80 11.8 .1% RWR80N11R8BS B12

EGN-3-80 11.8 .1% RWR80N11R8BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N11R8BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details