Vishay Intertechnology, Inc. Wirewound Resistors RWR80N11R0FPR36

Description
EGN-3-80 11 1% RWR80N11R0FP R36
Request a Quote
Description
EGN-3-80 11 1% RWR80N11R0FP R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1.0 %. The package measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has terminals of 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 specifications, and complies with ANSI J-STD-002 for solderability. The terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and complete welded construction. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1.0 %. The package measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has terminals of 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 specifications, and complies with ANSI J-STD-002 for solderability. The terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N11R0FPR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FPR36
Wirewound Resistors 3110-RWR80N11R0FPR36
EGN-3-80 11 1% RWR80N11R0FP R36

EGN-3-80 11 1% RWR80N11R0FP R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N11R0FPR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details