Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1151FRS74

Description
EGN-3-80 1.15K 1% RWR80N1151FR S74
Request a Quote
Description
EGN-3-80 1.15K 1% RWR80N1151FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N1151FRS74 is a weldable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance value of 115 Ω, and tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω. The package code S74 indicates tape and reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR80N1151FRS74 is a weldable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance value of 115 Ω, and tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads and measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω. The package code S74 indicates tape and reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1151FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1151FRS74
Wirewound Resistors 3110-RWR80N1151FRS74
EGN-3-80 1.15K 1% RWR80N1151FR S74

EGN-3-80 1.15K 1% RWR80N1151FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N1151FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details