Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1000FSS70

Description
EGN-3-80 100 1% RWR80N1000FS S70
Request a Quote
Description
EGN-3-80 100 1% RWR80N1000FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ for non-inductive styles, and a tolerance of ±1.0%. The device operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS for 2 W and smaller units. Its dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. The terminal is solderable and non-inductive, with a termination style designated by the 'N' suffix. The resistor meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ for non-inductive styles, and a tolerance of ±1.0%. The device operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS for 2 W and smaller units. Its dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. The terminal is solderable and non-inductive, with a termination style designated by the 'N' suffix. The resistor meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000FSS70
Wirewound Resistors 3110-RWR80N1000FSS70
EGN-3-80 100 1% RWR80N1000FS S70

EGN-3-80 100 1% RWR80N1000FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N1000FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details