The RWR78S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 10 W, operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has a resistance range of 0.1 to 39.2 kΩ for ±0.1 % tolerance, with a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 39.2 kΩ. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 for solderability. The part is available in bulk packaging with single lot date code. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter.
ESS-10 .2 1% RWR78SR200FS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR78SR200FSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |