Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR200DSS73

Description
ESS-10 .2 .5% RWR78SR200DS S73
Request a Quote
Description
ESS-10 .2 .5% RWR78SR200DS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78SR200DSS73 is a military-grade wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a power rating of 10 W, resistance of 200 Ω, and a tolerance of ±0.5%. It features a solderable, inductive winding, high-temperature silicone coating, and a ceramic core. The part measures 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and weighs 9.0 g. It operates from -55°C to +250°C, has a dielectric withstanding voltage of 1000 V RMS, and meets terminal strength of 10 lb. The packaging is tape/reel with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR78SR200DSS73 is a military-grade wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a power rating of 10 W, resistance of 200 Ω, and a tolerance of ±0.5%. It features a solderable, inductive winding, high-temperature silicone coating, and a ceramic core. The part measures 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and weighs 9.0 g. It operates from -55°C to +250°C, has a dielectric withstanding voltage of 1000 V RMS, and meets terminal strength of 10 lb. The packaging is tape/reel with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR200DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR200DSS73
Wirewound Resistors 3110-RWR78SR200DSS73
ESS-10 .2 .5% RWR78SR200DS S73

ESS-10 .2 .5% RWR78SR200DS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78SR200DSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details