Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8R06FSS73

Description
ESS-10 8.06 1% RWR78S8R06FS S73
Request a Quote
Description
ESS-10 8.06 1% RWR78S8R06FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78S is a 10 W, axial-lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 39.2 kΩ and tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] long, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, with 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminals. Operating temperature range is -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS minimum. Insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±20 ppm/°C above 74.1 Ω, up to +650 ppm/°C below 0.499 Ω. Solderable, inductive winding. Meets ANSI J-STD-002. Available in tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR78S is a 10 W, axial-lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 39.2 kΩ and tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] long, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, with 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminals. Operating temperature range is -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS minimum. Insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±20 ppm/°C above 74.1 Ω, up to +650 ppm/°C below 0.499 Ω. Solderable, inductive winding. Meets ANSI J-STD-002. Available in tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8R06FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8R06FSS73
Wirewound Resistors 3110-RWR78S8R06FSS73
ESS-10 8.06 1% RWR78S8R06FS S73

ESS-10 8.06 1% RWR78S8R06FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S8R06FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details